3M Standard Abrasives Buff and Blend 860710 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32520 66000001207

Description
Standard Abrasives Buff and Blend 860710 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32520 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.
Description
Standard Abrasives Buff and Blend 860710 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32520 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 860710 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32520 - 051115-32520 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 860710 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32520
051115-32520
Standard Abrasives Buff and Blend 860710 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32520 051115-32520
Standard Abrasives Buff and Blend 860710 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32520 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Standard Abrasives Buff and Blend 860710 HS-F deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32520 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 3600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32520
Product Name Standard Abrasives Buff and Blend 860710 HS-F A/O Aluminum Oxide AO Deburring Disc - Medium Grade - 6 in Diameter - 1/2 in Center Hole - 32520
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167065 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
EB Diamond Disc - EB7007880 - CS UNITEC
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Handheld
Outer / OD 7.00 inch (178 mm)
View Details
Abrasive Discs - 172748 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Diamond; Diamond
Grit Size 1 # or Microns
View Details