3M Standard Abrasives Buff and Blend 840313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 32511 66000001116

Description
Standard Abrasives Buff and Blend non-woven 840313 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32511 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840313 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32511 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 32511 - 051115-32511 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 32511
051115-32511
Standard Abrasives Buff and Blend 840313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 32511 051115-32511
Standard Abrasives Buff and Blend non-woven 840313 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32511 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840313 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 32511 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-32511
Product Name Standard Abrasives Buff and Blend 840313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 32511
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1953593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Ceramic; Ceramic
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506178 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
MAGNUM® FLEECE TOP Flap Disc - 96712 - CS UNITEC
Specs
Disc / Backing Type Coated Sponge or Foam
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details
Resin Fiber Disc - 794105-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details