The Cubitron II range of Cut-Off Wheels is made with precision shaped ceramic grain technology. Designed with ultra-sharp, fast-cutting points that wear evenly. The disk runs cool and optimises mineral breakdown to maximise disc life. Delivering better productivity, disc life and cutting speed.
Rigid, reinforced resin-bonded wheel for slicing through most materials including stainless steel, mild steel, and aerospace alloys. Must have an operating speed greater than or equal to the maximum speed of the power tool used
Disc Diameter = 115mm
Thickness = 1mm
Abrasive Material = Ceramic
Bore Size = 22.23mm
Grit Size = G60+
Number in Pack = 25
Maximum Safe Speed = 13300rpm
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 9107891 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |