3M Power Sanding Sheets & Belts 64926

Description
3M 64926 Abrasive Sheet
Request a Quote
Description
3M 64926 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 1793462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1793462
Power Sanding Sheets & Belts 1793462
3M 64926 Abrasive Sheet

3M 64926 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 1793462
Product Name Power Sanding Sheets & Belts
Width 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2819082 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Bear-Tex®Surface Finishing SCF Belt - 66261009048 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Bench, Pedestal or Backstand; Nonwoven
Backing Non-Woven
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - UZAX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Zirconium
Grit Size 50 # or Microns
View Details