3M Tape, 32.92M X 25.4Mm, Clear, Ptfe; Adhesive Type 3M 63-1"X36YD

Description
TAPE, 32.92M X 25.4MM, CLEAR, PTFE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Transparent; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes
Description
TAPE, 32.92M X 25.4MM, CLEAR, PTFE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Transparent; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M 63 Tape is a clear, 2.0-mil PTFE film tape with an acrylic adhesive, designed for applications requiring chemical resistance rather than high-temperature performance. The tape has a total thickness of 3.5 mils (0.088 mm) and is supplied on 3-inch cores with a standard roll length of 36 yards. It features a dielectric breakdown voltage of 9500 volts and an insulation resistance greater than 1 megohm. The tape exhibits a breaking strength of 20 lbs/in and an elongation at break of 200%. It is UL-recognized for flame retardancy and is suitable for use on coils, capacitors, and wire harnesses. The adhesion to steel is measured at 35 oz/in. This product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

3M 63 Tape is a clear, 2.0-mil PTFE film tape with an acrylic adhesive, designed for applications requiring chemical resistance rather than high-temperature performance. The tape has a total thickness of 3.5 mils (0.088 mm) and is supplied on 3-inch cores with a standard roll length of 36 yards. It features a dielectric breakdown voltage of 9500 volts and an insulation resistance greater than 1 megohm. The tape exhibits a breaking strength of 20 lbs/in and an elongation at break of 200%. It is UL-recognized for flame retardancy and is suitable for use on coils, capacitors, and wire harnesses. The adhesion to steel is measured at 35 oz/in. This product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 25.4Mm, Clear, Ptfe; Adhesive Type 3M - 29K7603 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 25.4Mm, Clear, Ptfe; Adhesive Type 3M
29K7603
Tape, 32.92M X 25.4Mm, Clear, Ptfe; Adhesive Type 3M 29K7603
TAPE, 32.92M X 25.4MM, CLEAR, PTFE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:Transparent; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes

TAPE, 32.92M X 25.4MM, CLEAR, PTFE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:Transparent; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:36yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7603
Product Name Tape, 32.92M X 25.4Mm, Clear, Ptfe; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
FlexomountT Solid Printing Tape - 413DL - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; FlexomountT Solid Printing Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Kwiky Dot™ Discs - KD02000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details