3M Electronics and Energy Business Tie, Cable; Natural; 14.50 in.; 0.19 in.; Screw Mount; 4.0 in.; 50 lb 6170680 6234

Description
50⁄120 lb. Tensile Strength, 94V-2 Temperature Flammability Rating, Screw Mount Cable Ties 3M cable ties secure wire bundles, harnesses and components quickly, without slipping. The self-locking head with heavy double teeth on the one-piece lock mechanism assures the 3M reliability you've come to expect. Molded from 6/6 nylon, 3M cable ties are designed to meet a wide range of temperatures from –140°F (–40°C) to 185°F (85°C). They are available in a variety of sizes and styles and weather-resistant black nylon for outdoor use. Our cable ties are UL Recognized. UL File No.E116841. 3M™ Cable Ties are molded from 6⁄6 Nylon and are available in a variety of sizes, styles and colors including weather resistant black for outdoor use.
Description
50⁄120 lb. Tensile Strength, 94V-2 Temperature Flammability Rating, Screw Mount Cable Ties 3M cable ties secure wire bundles, harnesses and components quickly, without slipping. The self-locking head with heavy double teeth on the one-piece lock mechanism assures the 3M reliability you've come to expect. Molded from 6/6 nylon, 3M cable ties are designed to meet a wide range of temperatures from –140°F (–40°C) to 185°F (85°C). They are available in a variety of sizes and styles and weather-resistant black nylon for outdoor use. Our cable ties are UL Recognized. UL File No.E116841. 3M™ Cable Ties are molded from 6⁄6 Nylon and are available in a variety of sizes, styles and colors including weather resistant black for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Tie, Cable; Natural; 14.50 in.; 0.19 in.; Screw Mount; 4.0 in.; 50 lb 6170680 - 70114036 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Natural; 14.50 in.; 0.19 in.; Screw Mount; 4.0 in.; 50 lb 6170680
70114036
Tie, Cable; Natural; 14.50 in.; 0.19 in.; Screw Mount; 4.0 in.; 50 lb 6170680 70114036
50⁄120 lb. Tensile Strength, 94V-2 Temperature Flammability Rating, Screw Mount Cable Ties 3M cable ties secure wire bundles, harnesses and components quickly, without slipping. The self-locking head with heavy double teeth on the one-piece lock mechanism assures the 3M reliability you've come to expect. Molded from 6/6 nylon, 3M cable ties are designed to meet a wide range of temperatures from –140°F (–40°C) to 185°F (85°C). They are available in a variety of sizes and styles and weather-resistant black nylon for outdoor use. Our cable ties are UL Recognized. UL File No.E116841. 3M™ Cable Ties are molded from 6⁄6 Nylon and are available in a variety of sizes, styles and colors including weather resistant black for outdoor use.

50⁄120 lb. Tensile Strength, 94V-2 Temperature Flammability Rating, Screw Mount Cable Ties
3M cable ties secure wire bundles, harnesses and components quickly, without slipping. The self-locking head with heavy double teeth on the one-piece lock mechanism assures the 3M reliability you've come to expect. Molded from 6/6 nylon, 3M cable ties are designed to meet a wide range of temperatures from –140°F (–40°C) to 185°F (85°C). They are available in a variety of sizes and styles and weather-resistant black nylon for outdoor use. Our cable ties are UL Recognized. UL File No.E116841.
3M™ Cable Ties are molded from 6⁄6 Nylon and are available in a variety of sizes, styles and colors including weather resistant black for outdoor use.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70114036
Product Name Tie, Cable; Natural; 14.50 in.; 0.19 in.; Screw Mount; 4.0 in.; 50 lb 6170680
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details