3M 3M ALMEN Almen Strip Holder - 7 x 2 in - 03764 61986510370

Description
3M ALMEN almen strip holder. Size is 7 x 2 in.
Description
3M ALMEN almen strip holder. Size is 7 x 2 in.

Suppliers

Company
Product
Description
Supplier Links
3M ALMEN Almen Strip Holder - 7 x 2 in - 03764 - 048011-03764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M ALMEN Almen Strip Holder - 7 x 2 in - 03764
048011-03764
3M ALMEN Almen Strip Holder - 7 x 2 in - 03764 048011-03764
3M ALMEN almen strip holder. Size is 7 x 2 in.

3M ALMEN almen strip holder. Size is 7 x 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 048011-03764
Product Name 3M ALMEN Almen Strip Holder - 7 x 2 in - 03764
Type Flapwheel; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834197195 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Disc - WEI-50710 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details