3M 3M 7211 - Use With 1 in x 2 in Flap Assembly - 03767 61986510347

Description
3M 7211 flap wheel mandrel. For use with 1 in x 2 in flap assembly.
Description
3M 7211 flap wheel mandrel. For use with 1 in x 2 in flap assembly.

Suppliers

Company
Product
Description
Supplier Links
3M 7211 - Use With 1 in x 2 in Flap Assembly - 03767 - 048011-03767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7211 - Use With 1 in x 2 in Flap Assembly - 03767
048011-03767
3M 7211 - Use With 1 in x 2 in Flap Assembly - 03767 048011-03767
3M 7211 flap wheel mandrel. For use with 1 in x 2 in flap assembly.

3M 7211 flap wheel mandrel. For use with 1 in x 2 in flap assembly.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 048011-03767
Product Name 3M 7211 - Use With 1 in x 2 in Flap Assembly - 03767
Type Flapwheel; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137380 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z7040F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details