3M 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 3/4 in Diameter - 54141 61500313384

Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54141 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 30000 RPMs.
Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54141 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 3/4 in Diameter - 54141 - 051141-54141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 3/4 in Diameter - 54141
051141-54141
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 3/4 in Diameter - 54141 051141-54141
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54141 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 30000 RPMs.

3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54141 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-54141
Product Name 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Coarse Grade - 3/4 in Diameter - 54141
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167103 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742039-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details