3M 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 3 in Diameter - 54139 61500313368

Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54139 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 18000 RPMs.
Description
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54139 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 3 in Diameter - 54139 - 051141-54139 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 3 in Diameter - 54139
051141-54139
3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 3 in Diameter - 54139 051141-54139
3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54139 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 18000 RPMs.

3M Scotch-Brite non-woven aluminum surface conditioning quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 54139 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M aluminum surface conditioning quick change disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-54139
Product Name 3M Scotch-Brite Non-Woven Aluminum Oxide Aluminum Surface Conditioning Quick Change Disc - Medium Grade - 3 in Diameter - 54139
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.01 inch (51 mm)
Type Synthetic Fibre
Grit Size 50 # or Microns
View Details
Norton Gold Reserve AO Medium Grit Paper H&L Disc - 63642506234 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742037-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details