3M 3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 66713 61500311255

Description
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.
Description
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 66713 - 051115-66713 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 66713
051115-66713
3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 66713 051115-66713
3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

3M Scotch-Brite RC-UW unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-66713
Product Name 3M Scotch-Brite RC-UW Unitized Ceramic Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 66713
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843235 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Depressed Center Combination Wheels.  Best - Black Gold - A4434H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details