3M 3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 3 in - 64826 61500299047

Description
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 3 in - 64826 - 048011-64826 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 3 in - 64826
048011-64826
3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 3 in - 64826 048011-64826
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-64826
Product Name 3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 3 in - 64826
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642576004 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details
Straight Grinding Wheel - 49-94-6340 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details