3M 3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 64764 61500298429

Description
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in an ultra fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.
Description
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in an ultra fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Suppliers

Company
Product
Description
Supplier Links
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 64764 - 048011-64764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 64764
048011-64764
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 64764 048011-64764
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in an ultra fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

3M sanding sponge uses aluminum oxide as the abrasive material. Comes in an ultra fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 048011-64764
Product Name 3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 64764
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205872 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Electroplated Diamond Hand Pad HP60 - 66260306360 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details