3M 3M Scotch-Brite KS-RL Non-Woven Aluminum Oxide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 60245 61500291770

Description
3M Scotch-Brite non-woven KS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 60245 having a fine grade. The sanding roll has a width of 12 in and length of 30 ft.
Description
3M Scotch-Brite non-woven KS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 60245 having a fine grade. The sanding roll has a width of 12 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite KS-RL Non-Woven Aluminum Oxide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 60245 - 048011-60245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite KS-RL Non-Woven Aluminum Oxide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 60245
048011-60245
3M Scotch-Brite KS-RL Non-Woven Aluminum Oxide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 60245 048011-60245
3M Scotch-Brite non-woven KS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 60245 having a fine grade. The sanding roll has a width of 12 in and length of 30 ft.

3M Scotch-Brite non-woven KS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 60245 having a fine grade. The sanding roll has a width of 12 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-60245
Product Name 3M Scotch-Brite KS-RL Non-Woven Aluminum Oxide Sanding Roll - Fine Grade - 12 in Width x 30 ft Length - 60245
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Coarse Grit Paper Sheet - 07660768174 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details