3M 3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Very Fine Grade - 9 in Width x 11 in Length - 00160 61500189750

Description
3M Scotch-Brite non-woven CF-SH sanding sheet uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00160 having a very fine grade. The sanding sheet has a width of 9 in and length of 11 in.
Description
3M Scotch-Brite non-woven CF-SH sanding sheet uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00160 having a very fine grade. The sanding sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Very Fine Grade - 9 in Width x 11 in Length - 00160 - 048011-00160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Very Fine Grade - 9 in Width x 11 in Length - 00160
048011-00160
3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Very Fine Grade - 9 in Width x 11 in Length - 00160 048011-00160
3M Scotch-Brite non-woven CF-SH sanding sheet uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00160 having a very fine grade. The sanding sheet has a width of 9 in and length of 11 in.

3M Scotch-Brite non-woven CF-SH sanding sheet uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00160 having a very fine grade. The sanding sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-00160
Product Name 3M Scotch-Brite CF-SH Non-Woven Aluminum Oxide Sanding Sheet - Very Fine Grade - 9 in Width x 11 in Length - 00160
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Garnet A513 Paper Sheets - 66261101560 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details