3M 3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 32526 61500182714

Description
3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.
Description
3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 32526 - 048011-32526 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 32526
048011-32526
3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 32526 048011-32526
3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.

3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-32526
Product Name 3M Scotch-Brite ST-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 2 in - 32526
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-JVBE Vitrified Wheel - 66252837734 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N2221 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details