3M 3M Scotch-Brite SS-ZB Radial Bristle Disc - 3/8 in Center Hole - 2 in Outside Diameter - 30097 61500175783

Description
3M Scotch-Brite SS-ZB radial bristle disc is measured using outside diameter (OD), with the OD being 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle disc can be run at a maximum speed of 20000 RPMs.
Description
3M Scotch-Brite SS-ZB radial bristle disc is measured using outside diameter (OD), with the OD being 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite SS-ZB Radial Bristle Disc - 3/8 in Center Hole - 2 in Outside Diameter - 30097 - 048011-30097 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite SS-ZB Radial Bristle Disc - 3/8 in Center Hole - 2 in Outside Diameter - 30097
048011-30097
3M Scotch-Brite SS-ZB Radial Bristle Disc - 3/8 in Center Hole - 2 in Outside Diameter - 30097 048011-30097
3M Scotch-Brite SS-ZB radial bristle disc is measured using outside diameter (OD), with the OD being 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle disc can be run at a maximum speed of 20000 RPMs.

3M Scotch-Brite SS-ZB radial bristle disc is measured using outside diameter (OD), with the OD being 2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M radial bristle disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-30097
Product Name 3M Scotch-Brite SS-ZB Radial Bristle Disc - 3/8 in Center Hole - 2 in Outside Diameter - 30097
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 1884127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Outer / OD 2.95 inch (75 mm)
View Details
Twisted Brushes - Heavy Duty Tube Brushes - 05463 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 18 inch (457 mm)
View Details
TSW 1-1/2 BE, 1-1/2 Inch Bristle Hand Tube - 45132 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details