3M 3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30011 61500175015

Description
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30011 - 048011-30011 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30011
048011-30011
3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30011 048011-30011
3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M surface grinding wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-30011
Product Name 3M Scotch-Brite Aluminum Oxide Surface Grinding Wheel - Grit Coarse Grade - Arbor Attachment - 6 in Diameter - 1 1/4 in Center Hole - Thickness 2 in - 30011
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167058 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
2 suppliers
Abrasive Discs - 172953 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Diamond; Diamond
View Details