3M 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 24 in Width x 30 ft Length - 28120 61500156643

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28120 having a medium grade. The sanding roll has a width of 24 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28120 having a medium grade. The sanding roll has a width of 24 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 24 in Width x 30 ft Length - 28120 - 048011-28120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 24 in Width x 30 ft Length - 28120
048011-28120
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 24 in Width x 30 ft Length - 28120 048011-28120
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28120 having a medium grade. The sanding roll has a width of 24 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28120 having a medium grade. The sanding roll has a width of 24 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-28120
Product Name 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 24 in Width x 30 ft Length - 28120
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Screen-Bak SC Fine Screen Sheet - 07660768320 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding
Backing / Base Screen; Screen Back
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details