3M 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 2 in Width x 30 ft Length - 28098 61500156429

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28098 having a very fine grade. The sanding roll has a width of 2 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28098 having a very fine grade. The sanding roll has a width of 2 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 2 in Width x 30 ft Length - 28098 - 048011-28098 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 2 in Width x 30 ft Length - 28098
048011-28098
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 2 in Width x 30 ft Length - 28098 048011-28098
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28098 having a very fine grade. The sanding roll has a width of 2 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 28098 having a very fine grade. The sanding roll has a width of 2 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-28098
Product Name 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Very Fine Grade - 2 in Width x 30 ft Length - 28098
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Adalox AO Coarse Grit Paper Cut Sheet - 66261101390 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Round Cord - .055
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Crocus
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details