3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 28026 61500155702

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7000 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 28026 - 048011-28026 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 28026
048011-28026
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 28026 048011-28026
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7000 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 7000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-28026
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 4 in Diameter - 1/2 in Center Hole - Thickness 1 in - 28026
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66243531502 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
Straight Grinding Wheel - 49-94-9015 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details