3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 28024 61500155686

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3500 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 28024 - 048011-28024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 28024
048011-28024
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 28024 048011-28024
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3500 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-28024
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 5/8 in Center Hole - Thickness 1/2 in - 28024
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Medium - 66252837190 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
Straight Grinding Wheel - 49-94-4585 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details