3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 3.75 lb - 27746 61500149903

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27746 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27746 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 3.75 lb - 27746 - 048011-27746 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 3.75 lb - 27746
048011-27746
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 3.75 lb - 27746 048011-27746
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27746 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 27746 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-27746
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - Shipping Container Weight: 3.75 lb - 27746
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Dry Ice CA Fine Paper H&L Disc - 63642506203 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Outer / OD 6.00 inch (152 mm)
View Details
Resin Fiber Disc - 742037-8-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Surface Finishing Sanding Discs - TWIST COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details