3M 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 3 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 25618 61500146917

Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.
Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 3 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 25618 - 048011-25618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 3 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 25618
048011-25618
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 3 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 25618 048011-25618
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-25618
Product Name 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 3 in Diameter - 1/2 in Center Hole - Thickness 1/4 in - 25618
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252843328 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - A-80846 - Makita USA, Inc.
Specs
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details