3M 3M Scotch-Brite Ceramic BD-ZB Bristle Disc - Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Outside Diameter - 24241 61500139011

Description
3M Scotch-Brite ceramic BD-ZB bristle disc is measured using outside diameter (OD), with the OD being 4 1/2 in. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 12000 RPMs.
Description
3M Scotch-Brite ceramic BD-ZB bristle disc is measured using outside diameter (OD), with the OD being 4 1/2 in. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Ceramic BD-ZB Bristle Disc - Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Outside Diameter - 24241 - 048011-24241 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Ceramic BD-ZB Bristle Disc - Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Outside Diameter - 24241
048011-24241
3M Scotch-Brite Ceramic BD-ZB Bristle Disc - Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Outside Diameter - 24241 048011-24241
3M Scotch-Brite ceramic BD-ZB bristle disc is measured using outside diameter (OD), with the OD being 4 1/2 in. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 12000 RPMs.

3M Scotch-Brite ceramic BD-ZB bristle disc is measured using outside diameter (OD), with the OD being 4 1/2 in. The threaded arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M bristle disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Brushes
Product Number 048011-24241
Product Name 3M Scotch-Brite Ceramic BD-ZB Bristle Disc - Coarse Grade - Threaded Arbor Attachment - 4 1/2 in Outside Diameter - 24241
Brush Filament / Fill Material Specialty Blend / Other; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Paint Brushes - 3152160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.8661 inch (22 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743226-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details