Abtex Corporation Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim 0620600

Description
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.
Datasheet
Description
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Dresden, NY, USA
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim
0620600
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim 0620600
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0620600
Product Name Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2" Trim
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
Rotary Speed 4500 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
E111/C Metal Body Coarse FybRglass® Eraser - AA0020 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Rotary Brushes - Coil RB Series Close Wound Conveyor Brush - RB422 - Tanis Incorporated
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil RB Series Close Wound Conveyor Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 24 inch (610 mm)
View Details