3M 3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 09146 61500137775

Description
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09146 having a medium grade. The sanding roll has a width of 6 in and length of 30 ft.
Description
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09146 having a medium grade. The sanding roll has a width of 6 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 09146 - 048011-09146 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 09146
048011-09146
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 09146 048011-09146
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09146 having a medium grade. The sanding roll has a width of 6 in and length of 30 ft.

3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09146 having a medium grade. The sanding roll has a width of 6 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-09146
Product Name 3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 6 in Width x 30 ft Length - 09146
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton MultiSand AO Coarse Grit Paper Cut Sheet - 7660748325 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
Mesh Screens - X1585 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Grit Size 60
System ANSI - CAMI or Coated
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details