3M 3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 18939 61500134251

Description
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 18939 having a very fine grade. The sanding roll has a width of 9 in and length of 30 ft.
Description
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 18939 having a very fine grade. The sanding roll has a width of 9 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 18939 - 048011-18939 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 18939
048011-18939
3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 18939 048011-18939
3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 18939 having a very fine grade. The sanding roll has a width of 9 in and length of 30 ft.

3M Scotch-Brite non-woven HS-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 18939 having a very fine grade. The sanding roll has a width of 9 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-18939
Product Name 3M Scotch-Brite HS-RL Non-Woven Aluminum Oxide Sanding Roll - Very Fine Grade - 9 in Width x 30 ft Length - 18939
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Grit Paper Sheet - 7660701834 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 60
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Mesh Screens - X1591 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details
Abrasive Paper, 4-1/2" x 11" - 794209-1 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details