3M 3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 05265 61500126448

Description
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.
Description
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 05265 - 048011-05265 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 05265
048011-05265
3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 05265 048011-05265
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-05265
Product Name 3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 05265
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norzon® 4NZ1634-R5BX348 - 66252838566 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741416-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
5
Specs
Type Aluminum Oxide; AO
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm)
View Details