3M 3M Scotch-Brite LD-RL A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 3 in Width x 30 ft Length - 19677 61500125598

Description
3M Scotch-Brite LD-RL deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 3 in and length of 30 ft.
Description
3M Scotch-Brite LD-RL deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 3 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite LD-RL A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 3 in Width x 30 ft Length - 19677 - 048011-19677 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite LD-RL A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 3 in Width x 30 ft Length - 19677
048011-19677
3M Scotch-Brite LD-RL A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 3 in Width x 30 ft Length - 19677 048011-19677
3M Scotch-Brite LD-RL deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 3 in and length of 30 ft.

3M Scotch-Brite LD-RL deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 3 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-19677
Product Name 3M Scotch-Brite LD-RL A/O Aluminum Oxide AO Deburring Roll - Very Fine Grade - 3 in Width x 30 ft Length - 19677
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Coarse Grit Paper PSA Disc - 63642506218 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 36
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details
ScotchBrite™ Ultra Heavy Duty Hand Pad - 5440 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 6.00 inch (152 mm)
Width 4.00 inch (102 mm)
View Details