3M 3M Scotch-Brite IP-IP Deburring Wheel - 6 in Diameter - 07744 61500123783

Description
3M Scotch-Brite IP-IP deburring wheel has a diameter of 6 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
3M Scotch-Brite IP-IP deburring wheel has a diameter of 6 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite IP-IP Deburring Wheel - 6 in Diameter - 07744 - 051131-07744 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite IP-IP Deburring Wheel - 6 in Diameter - 07744
051131-07744
3M Scotch-Brite IP-IP Deburring Wheel - 6 in Diameter - 07744 051131-07744
3M Scotch-Brite IP-IP deburring wheel has a diameter of 6 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

3M Scotch-Brite IP-IP deburring wheel has a diameter of 6 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051131-07744
Product Name 3M Scotch-Brite IP-IP Deburring Wheel - 6 in Diameter - 07744
Max Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini XXL A Type 27 Grinding Wheel - 66252843789 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
EB Diamond Combination Wheel - EB4007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details