3M 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 8 in Width x 30 ft Length - 00312 61500121654

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00312 having a medium grade. The sanding roll has a width of 8 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00312 having a medium grade. The sanding roll has a width of 8 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 8 in Width x 30 ft Length - 00312 - 048011-00312 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 8 in Width x 30 ft Length - 00312
048011-00312
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 8 in Width x 30 ft Length - 00312 048011-00312
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00312 having a medium grade. The sanding roll has a width of 8 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00312 having a medium grade. The sanding roll has a width of 8 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-00312
Product Name 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Medium Grade - 8 in Width x 30 ft Length - 00312
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Durite SC Coarse Grit Paper PSA Floor Sanding Sheet - 7660701385 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Woodworking; MRO or Welding
Type Silicon Carbide
Grit Size 80
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
ScotchBrite™ General Duty Hand Pad - 8447 - DME Company
Specs
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Length 9.00 inch (229 mm)
Width 6.00 inch (152 mm)
View Details
Mesh Screens - X1585 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Grit Size 60
System ANSI - CAMI or Coated
View Details