3M 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Super Fine Grade - 6 in Width x 30 ft Length - 00308 61500121647

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00308 having a super fine grade. The sanding roll has a width of 6 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00308 having a super fine grade. The sanding roll has a width of 6 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Super Fine Grade - 6 in Width x 30 ft Length - 00308 - 048011-00308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Super Fine Grade - 6 in Width x 30 ft Length - 00308
048011-00308
3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Super Fine Grade - 6 in Width x 30 ft Length - 00308 048011-00308
3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00308 having a super fine grade. The sanding roll has a width of 6 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses silicon carbide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00308 having a super fine grade. The sanding roll has a width of 6 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-00308
Product Name 3M Scotch-Brite CF-RL Non-Woven Silicon Carbide Sanding Roll - Super Fine Grade - 6 in Width x 30 ft Length - 00308
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

WoodSand Sheet Job Pack - 07660701583 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking
Backing / Base Paper
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 220
View Details