3M 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - 17886 61500108156

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 12100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 12100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - 17886 - 048011-17886 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - 17886
048011-17886
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - 17886 048011-17886
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 12100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 12100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-17886
Product Name 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 3/8 in Center Hole - Thickness 3/8 in - 17886
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 39C120-IVK Vitrified Wheel - 66252838193 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details