3M 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 17503 61500103157

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 17503 - 048011-17503 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 17503
048011-17503
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 17503 048011-17503
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-17503
Product Name 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/4 in - 17503
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.3937 inch (10 mm)
Thickness 0.3937 inch (10 mm)
Bore / Shank 0.1252 inch (3.18 mm)
View Details
Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252843334 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB5007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details