3M 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Coarse Grade - 12 in Width x 30 ft Length - 16068 61500085537

Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16068 having a coarse grade. The sanding roll has a width of 12 in and length of 30 ft.
Description
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16068 having a coarse grade. The sanding roll has a width of 12 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Coarse Grade - 12 in Width x 30 ft Length - 16068 - 048011-16068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Coarse Grade - 12 in Width x 30 ft Length - 16068
048011-16068
3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Coarse Grade - 12 in Width x 30 ft Length - 16068 048011-16068
3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16068 having a coarse grade. The sanding roll has a width of 12 in and length of 30 ft.

3M Scotch-Brite non-woven CF-RL sanding roll uses aluminum oxide as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16068 having a coarse grade. The sanding roll has a width of 12 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 048011-16068
Product Name 3M Scotch-Brite CF-RL Non-Woven Aluminum Oxide Sanding Roll - Coarse Grade - 12 in Width x 30 ft Length - 16068
Product Type Roll or Tape; Sheet; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Fine Grit Paper Cut Sheet - 07660768178 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width 3.66 inch (92.96 mm)
Type Aluminum Oxide
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .055
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details