3M 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/2 in - 3M Product Number: 61500083268 - 15840 61500083268

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/2 in - 3M Product Number: 61500083268 - 15840 - 048011-15840 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/2 in - 3M Product Number: 61500083268 - 15840
048011-15840
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/2 in - 3M Product Number: 61500083268 - 15840 048011-15840
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-15840
Product Name 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1/2 in Diameter - 1/16 in Center Hole - Thickness 1/2 in - 3M Product Number: 61500083268 - 15840
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norpor® 25A46-HVP2 Vitrified Wheel - 66252916219 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9AP - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details