3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14749 61500070364

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14749 - 048011-14749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14749
048011-14749
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14749 048011-14749
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-14749
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14749
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Very Fine - 07660788283 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4510 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Max Speed 13580 rpm
View Details