3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14748 61500070356

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14748 - 048011-14748 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14748
048011-14748
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14748 048011-14748
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-14748
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14748
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Charger Thin Depressed Center Wheel - 66252837014 - Norton Abrasives
Specs
Type Aluminum Oxide; Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
 - 1221139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Depressed Center Combination Wheels.  Specialty - Specialist - A4231H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details