3M 3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 13487 61500054954

Description
3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.
Description
3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 13487 - 048011-13487 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 13487
048011-13487
3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 13487 048011-13487
3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2550 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-13487
Product Name 3M Scotch-Brite CP-WL Aluminum Oxide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 14 in Diameter - 8 in Center Hole - Thickness 4 in - 13487
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252915529 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A5301 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details