3M 3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 09029 61500040565

Description
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09029 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1600 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09029 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 09029 - 048011-09029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 09029
048011-09029
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 09029 048011-09029
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09029 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1600 RPMs.

3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 09029 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-09029
Product Name 3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 14 in Diameter - 1 1/4 in Center Hole - 09029
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834163411 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742108-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
General Purpose Surface Cleaning Sanding Discs - COOLCUT™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details