3M 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 09009 61500040367

Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3500 RPMs.
Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 09009 - 048011-09009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 09009
048011-09009
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 09009 048011-09009
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3500 RPMs.

3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 3500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-09009
Product Name 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1 in - 09009
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

W153 Pacesetter® Point 38A60-P - 61463624496 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.1875 inch (4.76 mm)
Thickness 0.3750 inch (9.52 mm)
View Details
 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Resin Cupstones.  Good - High Performance - N6255 - Flexovit USA, Inc.
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
Cutting Wheels with Angle Grinders - TOUGHCUT™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 inch (2.36 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details