3M 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 01891 61500037934

Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 01891 - 048011-01891 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 01891
048011-01891
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 01891 048011-01891
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-01891
Product Name 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 01891
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843199 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Depressed Center Combination Wheels.  Good - High Performance - A1722 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details