3M 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01868 61500037884

Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01868 - 048011-01868 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01868
048011-01868
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01868 048011-01868
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-01868
Product Name 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Soft Deburring Wheel - Coarse Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01868
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Blaze AVOS CA Coarse Speed-Lok Fastener Fiber Locking See-Thru Disc - 66254468384 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 7.00 inch (178 mm)
View Details
Abrasive Discs - 1887140 - RS Components, Ltd.
Specs
Outer / OD 11.81 inch (300 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Sanding Discs for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details