3M 3M 7212 - Use With 9/16 in x 1 in Flap Assembly - 05969 61500036092

Description
3M 7212 flap wheel mandrel. For use with 9/16 in x 1 in flap assembly.
Description
3M 7212 flap wheel mandrel. For use with 9/16 in x 1 in flap assembly.

Suppliers

Company
Product
Description
Supplier Links
3M 7212 - Use With 9/16 in x 1 in Flap Assembly - 05969 - 048011-05969 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7212 - Use With 9/16 in x 1 in Flap Assembly - 05969
048011-05969
3M 7212 - Use With 9/16 in x 1 in Flap Assembly - 05969 048011-05969
3M 7212 flap wheel mandrel. For use with 9/16 in x 1 in flap assembly.

3M 7212 flap wheel mandrel. For use with 9/16 in x 1 in flap assembly.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 048011-05969
Product Name 3M 7212 - Use With 9/16 in x 1 in Flap Assembly - 05969
Type Flapwheel; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834132003 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - WEI-31419 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z6020F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details