3M 3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 05484 61500028222

Description
3M Scotch-Brite ST-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.
Description
3M Scotch-Brite ST-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 05484 - 048011-05484 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 05484
048011-05484
3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 05484 048011-05484
3M Scotch-Brite ST-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

3M Scotch-Brite ST-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-05484
Product Name 3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 05484
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843199 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3222 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 5 inch (114 to 127 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details