3M 3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Super Fine Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 05346 61500026366

Description
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05346 having a super fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05346 having a super fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Super Fine Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 05346 - 048011-05346 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Super Fine Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 05346
048011-05346
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Super Fine Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 05346 048011-05346
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05346 having a super fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05346 having a super fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-05346
Product Name 3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Super Fine Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 05346
Bore / Shank 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834168178 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Wheels - 1895752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Abrasive Discs - 215819 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details