3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1/2 in Center Hole - 05300 61500026176

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05300 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05300 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1/2 in Center Hole - 05300 - 048011-05300 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1/2 in Center Hole - 05300
048011-05300
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1/2 in Center Hole - 05300 048011-05300
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05300 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 05300 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1900 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-05300
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 12 in Diameter - 1/2 in Center Hole - 05300
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167118 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details
Abrasive Discs - 215523 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details