3M 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 01900 61500014685

Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 01900 - 048011-01900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 01900
048011-01900
3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 01900 048011-01900
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-01900
Product Name 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 01900
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

W207 Charger™ Point CHARGER - 61463616470 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Straight Grinding Wheel - 49-94-9025 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details