3M 3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 01804 61500007267

Description
3M Scotch-Brite ST-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.
Description
3M Scotch-Brite ST-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 01804 - 048011-01804 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 01804
048011-01804
3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 01804 048011-01804
3M Scotch-Brite ST-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

3M Scotch-Brite ST-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 18100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 048011-01804
Product Name 3M Scotch-Brite ST-UW Unitized Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 01804
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C100-IVK Vitrified Wheel - 66243530064 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 693494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A3244H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details